Stock Drive Products & Sterling Instrument - SDP/SI 21mm Shaft Dia. External Retaining, with a 1811kg Thrust Strength. MD0471MQB021

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD0471MQB021 is an external retaining ring designed for a shaft diameter of 21mm. It is constructed from carbon spring steel with an oil-dipped finish, providing durability and resistance to wear. This retaining ring has a thrust strength of 1811kg, making it suitable for applications that require significant load-bearing capabilities. The product is supplied with slots or holes for easy installation. Engineers should consider this retaining ring for projects that demand reliable fastening solutions in various mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The MD0471MQB021 is an external retaining ring designed for a shaft diameter of 21mm. It is constructed from carbon spring steel with an oil-dipped finish, providing durability and resistance to wear. This retaining ring has a thrust strength of 1811kg, making it suitable for applications that require significant load-bearing capabilities. The product is supplied with slots or holes for easy installation. Engineers should consider this retaining ring for projects that demand reliable fastening solutions in various mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
21mm Shaft Dia. External Retaining, with a 1811kg Thrust Strength. - MD0471MQB021 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
21mm Shaft Dia. External Retaining, with a 1811kg Thrust Strength.
MD0471MQB021
21mm Shaft Dia. External Retaining, with a 1811kg Thrust Strength. MD0471MQB021
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD0471MQB021
Product Name 21mm Shaft Dia. External Retaining, with a 1811kg Thrust Strength.
Ring Type External
Design Units Metric
Ring Load 3993 lbs (1811 kg)
Material Spring Steel; Spring Steel (1065-1090)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Retaining for 24mm Housing Dia. - MD0472MQB024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3124 lbs (1417 kg)
Material Carbon Spring Steel
View Details
3mm Shaft Dia. External Retaining, with a 68kg Thrust Strength. - MD0471MQB003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 150 lbs (68 kg)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.562
Specs
Ring Type External
Ring Load 650 lbs (295 kg)
Finish Coating or Plating
View Details
Carbon Spring Steel Internal Ring for 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 6500 lbs (2948 kg)
Material Carbon Spring Steel
View Details