S73KW2-131-50 is an external bowed radial retaining ring made of PH 15-7 Mo stainless steel, designed for end play take-up on a 0.5 inch shaft. It has an outer diameter of 0.800 inches, a groove width of 0.073 inches, a thickness of 0.396 inches, and a maximum axial load capacity of 90 pounds. The ring is installed without a groove and requires a shaft diameter tolerance of ±0.000 inches for the groove.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | S73KW2-131-50 |
| Product Name | PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.5" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Stainless Steel; Stainless Steel (PH15-7) |
| Finish | Coating or Plating |