A 9Q29-X17 is a carbon spring steel external e-ring designed for a 0.172-inch shaft diameter, with a free ring outside diameter of 0.312 inches, groove diameter of 0.127 inches, ring width of 0.029 inches, and thickness of 0.025 inches. It has a thrust strength of 540 lbf and conforms to MS16633 and MIL-R-21248 standards. The part is priced per 100 pieces and made from SAE 1065-1090 carbon spring steel, oil-dipped.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q29-X17 |
| Product Name | Carbon Spring Steel External E-Ring for 0.172" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |