A 9Q27-200 is a carbon spring steel external retaining ring, oil-dipped, designed for a 2.000 inch shaft groove diameter with a free ring diameter of 1.850 inches, groove width of 0.068 inches, and ring thickness of 0.062 inches. It has a maximum thrust strength of 14,819 lbf for the ring and 8,050 lbf for the groove, with a tolerance on groove diameter of ±0.006 inch and on ring thickness of ±0.003 inch. The part is priced per 100 pieces and meets the tensile strength specification of 45,000 psi.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q27-200 |
| Product Name | Carbon Spring Steel external retaining ring for 2.00" shaft dia. |
| Ring Type | External |
| Ring Load | 8050 lbs (3651 kg) |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |