Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel External E-Ring for 0.14" Shaft Dia. A 9Q29-Y14

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon spring steel external E-ring for a 0.140-inch shaft diameter, conforming to MS16633 and MIL-R-21248, with a groove diameter of 0.250 inch, ring outer diameter of 0.109 inch, groove width of 0.112 inch, ring width of 0.018 inch, and ring thickness of 0.015 inch, rated for a thrust strength of 95 lbf, priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Carbon spring steel external E-ring for a 0.140-inch shaft diameter, conforming to MS16633 and MIL-R-21248, with a groove diameter of 0.250 inch, ring outer diameter of 0.109 inch, groove width of 0.112 inch, ring width of 0.018 inch, and ring thickness of 0.015 inch, rated for a thrust strength of 95 lbf, priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel External E-Ring for 0.14
Hicksville, NY, United States
Carbon Spring Steel External E-Ring for 0.14" Shaft Dia.
A 9Q29-Y14
Carbon Spring Steel External E-Ring for 0.14" Shaft Dia. A 9Q29-Y14
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q29-Y14
Product Name Carbon Spring Steel External E-Ring for 0.14" Shaft Dia.
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Retaining for 21mm Housing Dia. - MD0472MQB021 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1709 lbs (775 kg)
Material Carbon Spring Steel
View Details
62mm Shaft Dia. External Retaining, with a 15975kg Thrust Strength. - MD0471MQB062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 35225 lbs (15975 kg)
View Details
Carbon Spring Steel external retaining ring for 2.375
Specs
Ring Type External
Ring Load 11400 lbs (5170 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel external retaining ring for 0.312
Specs
Ring Type External
Ring Load 240 lbs (109 kg)
Material Carbon Spring Steel
View Details