The MD0471MQB008 is an external retaining ring for metric shafts with a 7.4 mm shaft diameter and a 15.2 mm outer diameter, made of carbon spring steel with an oil-dipped finish. It has a section thickness of 0.8 mm and a width of 8 mm, designed for a minimum safety factor of 4 under axial loads up to 390 kg. The ring complies with DIN 471 specifications and includes a radial radius of 0.127 mm maximum.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MD0471MQB008 |
| Product Name | 8mm Shaft Dia. External Retaining, with a 390kg Thrust Strength. |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 860 lbs (390 kg) |
| Material | Spring Steel; Spring Steel (1065-1090) |