Carbon spring steel internal retaining ring designed for a 0.875-inch housing diameter, with a free diameter of 0.971 inches, groove diameter of 0.931 inches, groove width of 0.046 inches, and ring thickness of 0.042 inches. It has a thrust strength of 17,000 lbf and a tensile strength of 45,000 psi. The ring complies with SAE 1065-1090 material specification and is oil-dipped. Priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q28-87 |
| Product Name | Carbon Spring Steel Internal Ring for 0.875" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 17000 lbs (7710 kg) |
| Material | Carbon Spring Steel |