A 9Q29-43 is a carbon spring steel external E-ring designed for a 0.437-inch shaft diameter, with a free ring outside diameter of 0.687 inches, a groove diameter of 0.437 inches, a groove width of 0.343 inches, a ring width of 0.039 inches, and a thickness of 0.035 inches. It has a thrust strength of 1900 lbf and conforms to MS16633 and MIL-R-21248. The ring is made from SAE 1065-1090 carbon spring steel, oil dipped, with a tensile strength of 45,000 psi.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q29-43 |
| Product Name | Carbon Spring Steel External E-Ring for 0.437" Shaft Dia. |
| Ring Type | External |
| Design Units | Inch; Metric |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |