Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50. MD0137MQB360

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB360 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50.
MD0137MQB360
Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50. MD0137MQB360
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0137MQB360
Product Name Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50.
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.827 inch (21.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 13mm Inside Diameter, 22mm Outside Diameter, M12 Screw Size, Material- Stainless Steel. - MD4463MXP220X055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.512 inch (13.000 mm)
View Details
Stainless Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 5.6mm (OD) - MD7980MXO030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.122 inch (3.100 mm)
View Details
10 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM101810 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.000 inch (0.000 mm)
Outside Diameter 0.709 inch (18.000 mm)
View Details
14 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM142615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.079 inch (2.000 mm)
Outside Diameter 1.024 inch (26.000 mm)
View Details