Stock Drive Products & Sterling Instrument - SDP/SI 18 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM183215

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GGTM183215 is a metric thrust washer made of G300® polymer, designed for maintenance-free, dry-running applications with high wear resistance and vibration damping. It has a 18 mm bore diameter, 32 mm outer diameter, and 1.5 mm thickness, with a hole diameter of 25 mm and a maximum outer edge diameter of 32 mm. The washer operates continuously from -40°C to +130°C, with intermittent capability up to +220°C. It has a dynamic coefficient of friction against steel of 0.08 to 0.15 and a maximum PV value of 256 kgf/cm²·m/min. Tensile strength is 2137 kgf/cm² and compressive strength is 794 kgf/cm² at 20°C.

Datasheet Summary
Powered by GS/AI

S99GGTM183215 is a metric thrust washer made of G300® polymer, designed for maintenance-free, dry-running applications with high wear resistance and vibration damping. It has a 18 mm bore diameter, 32 mm outer diameter, and 1.5 mm thickness, with a hole diameter of 25 mm and a maximum outer edge diameter of 32 mm. The washer operates continuously from -40°C to +130°C, with intermittent capability up to +220°C. It has a dynamic coefficient of friction against steel of 0.08 to 0.15 and a maximum PV value of 256 kgf/cm²·m/min. Tensile strength is 2137 kgf/cm² and compressive strength is 794 kgf/cm² at 20°C.

Suppliers

Company
Product
Description
Supplier Links
18 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM183215 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
18 mm Bore, General Purpose G300® Polymer Thrust Washers
S99GGTM183215
18 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM183215
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GGTM183215
Product Name 18 mm Bore, General Purpose G300® Polymer Thrust Washers
Material G300® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.134
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.134 inch (3.404 mm)
View Details
0.63 I.D., 1.25 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-40062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.630 inch (16.002 mm)
View Details
12 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM122415 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.059 inch (1.500 mm)
Outside Diameter 0.945 inch (24.000 mm)
View Details
0.328
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.328 inch (8.331 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details