Wave spring washer for #10 screw size, with 0.266 inch inner diameter and 0.500 inch outer diameter, made of beryllium copper, designed for axial load applications with a thickness of 0.014 inch and height of 0.042 inch, sold in quantities of 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | AB3401-EA500X014 |
| Product Name | Wave Spring Washer, 0.266" Inside Diameter,0.5" Outside Diameter, !/4" Screw Material :Beryllium Copper |
| Washer Type | Wave |