MD0137MQA055 is a curved spring washer, DIN 137 Type A, for M2.5 screw size, with an inside diameter of 2.8 mm and an outside diameter of 5.5 mm. It is made of spring steel with a hardness of HRC 43 to 50 and has a zinc finish. The washer has a thickness of 0.55 mm and a minimum height of 0.3 mm. It is priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD0137MQA055 |
| Product Name | Curved Spring Washer, 2.8mm Inside Diameter, 5.5mm Outside Diameter, M2.5 Screw Size, Material- Spring Steel HRC 43-50. |
| Washer Type | Bowed or Curved |
| Material | Spring Steel HRC 43-50; Spring Steel |
| Inside Diameter | 0.110 inch (2.800 mm) |