Stock Drive Products & Sterling Instrument - SDP/SI Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. MD0137MQA100

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50.
MD0137MQA100
Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. MD0137MQA100
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0137MQA100
Product Name Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50.
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.209 inch (5.300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 6.2mm (OD) - MD0127MQB030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.122 inch (3.100 mm)
View Details
0.35
Specs
Washer Type Wave
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.350 inch (8.890 mm)
View Details
0.105
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.105 inch (2.667 mm)
Outside Diameter 0.250 inch (6.350 mm)
View Details
5 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM050906 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material G300® Polymer
Inside Diameter 0.000 inch (0.000 mm)
Outside Diameter 0.374 inch (9.500 mm)
View Details