A 7X 9-20032 is a 302 stainless steel Belleville spring washer with an inner diameter of 0.317 in, an outer diameter of 0.625 in, and a thickness of 0.0320 in. It has a free height of 0.048 in and a loaded height of 0.0400 in, with a load range of 123 to 167 lbf at maximum deflection. The washer is designed for use in stacked configurations, where parallel stacking multiplies load capacity and opposing stacking multiplies deflection. It is priced per 10 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | A 7X 9-20032 |
| Product Name | 0.317 I.D., 0.625 O.D., 302 Stainless Steel Belleville Spring Washer |
| Washer Type | Belleville |