Stainless steel split lock washers for metric screws, compliant with DIN 127 B for pan head screws, are designed for M10 fasteners with a 10.2 mm inner diameter, 18.1 mm outer diameter, and 2.2 mm wire thickness. Sold in quantities of 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD0127MXO100 |
| Product Name | Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD) |
| Washer Type | Lockwasher, Helical Spring |
| Material | StainlessSteel; Stainless Steel |
| Inside Diameter | 0.402 inch (10.200 mm) |