Stock Drive Products & Sterling Instrument - SDP/SI 0.44" I.D., 0.618" O.D. X 0.008" Thick Stainless Steel Wave Spring Washer A 7X 9-3W06108

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7X 9-3W06108 is a thin wall wave spring washer made of 302 stainless steel with an inside diameter of 0.440 inch, an outside diameter of 0.618 inch, and a thickness of 0.008 inch. It has a free height of 0.040 inch and a loaded height of 0.025 inch, providing a load range of 3 to 5 lbf at 0.015 inch deflection. The part is sold in quantities of 10 pieces.

Datasheet Summary
Powered by GS/AI

A 7X 9-3W06108 is a thin wall wave spring washer made of 302 stainless steel with an inside diameter of 0.440 inch, an outside diameter of 0.618 inch, and a thickness of 0.008 inch. It has a free height of 0.040 inch and a loaded height of 0.025 inch, providing a load range of 3 to 5 lbf at 0.015 inch deflection. The part is sold in quantities of 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.44
Hicksville, NY, United States
0.44" I.D., 0.618" O.D. X 0.008" Thick Stainless Steel Wave Spring Washer
A 7X 9-3W06108
0.44" I.D., 0.618" O.D. X 0.008" Thick Stainless Steel Wave Spring Washer A 7X 9-3W06108
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7X 9-3W06108
Product Name 0.44" I.D., 0.618" O.D. X 0.008" Thick Stainless Steel Wave Spring Washer
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Washer, 0.98
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.980 inch (24.892 mm)
View Details
Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Beryllium Cooper. - MD4463MEA115X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.252 inch (6.400 mm)
View Details
Countersunk Finishing Washer, #10 Screw Size, 0.191in. Inside Diameter, 0.58in. Outside Diameter, 0.152in. Thick. Material - Nylon (Zytel 101). - A 9M69-1815 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.191 inch (4.851 mm)
Outside Diameter 0.580 inch (14.732 mm)
Number Size No. 10
View Details
Internal Lock Washer, #2 Screw Size, 0.1875in. Outside Diameter, .016in. Thick, Material- Stainless Steel. - A 9X21-I02 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.188 inch (4.762 mm)
View Details