Stock Drive Products & Sterling Instrument - SDP/SI 2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers MD0125MCA025

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers - MD0125MCA025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers
MD0125MCA025
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers MD0125MCA025
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0125MCA025
Product Name 2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

#2 Screw Size, 0.094
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.094 inch (2.388 mm)
View Details
0.406
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.406 inch (10.312 mm)
Outside Diameter 1.000 inch (25.400 mm)
View Details
0.255 I.D., 0.5 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-16025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.255 inch (6.477 mm)
View Details
Wave Spring Washer, 0.266
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.266 inch (6.756 mm)
View Details