Stainless steel split lock washers for metric screws, compliant with DIN 7980, are designed for use with M6 screws and feature an inner diameter of 6.1 mm, an outer diameter of 11.8 mm, and a thickness of 1.6 mm. The washer is sold in quantities of 100 pieces and is intended for socket and cheese head screws.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD0127MXO060 |
| Product Name | Stainless Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD) |
| Washer Type | Lockwasher, Helical Spring |
| Material | StainlessSteel; Stainless Steel |
| Inside Diameter | 0.240 inch (6.100 mm) |