Stock Drive Products & Sterling Instrument - SDP/SI 15 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM152415

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GGTM152415 is a metric thrust washer made of G300® polymer, designed for maintenance-free, dry-running applications with high wear resistance and vibration damping. It has a 15 mm bore, 24 mm outer diameter, and 1.5 mm thickness, with a 19.5 mm inner diameter hole and a 24 mm outer edge diameter. The washer operates continuously from -40°C to +130°C and withstands intermittent temperatures up to +220°C. It has a maximum PV value of 256 kgf/cm² × m/min and a dynamic coefficient of friction against steel of 0.08 to 0.15. Tensile strength is 2137 kgf/cm² and compressive strength is 794 kgf/cm² at 20°C.

Datasheet Summary
Powered by GS/AI

S99GGTM152415 is a metric thrust washer made of G300® polymer, designed for maintenance-free, dry-running applications with high wear resistance and vibration damping. It has a 15 mm bore, 24 mm outer diameter, and 1.5 mm thickness, with a 19.5 mm inner diameter hole and a 24 mm outer edge diameter. The washer operates continuously from -40°C to +130°C and withstands intermittent temperatures up to +220°C. It has a maximum PV value of 256 kgf/cm² × m/min and a dynamic coefficient of friction against steel of 0.08 to 0.15. Tensile strength is 2137 kgf/cm² and compressive strength is 794 kgf/cm² at 20°C.

Suppliers

Company
Product
Description
Supplier Links
15 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM152415 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
15 mm Bore, General Purpose G300® Polymer Thrust Washers
S99GGTM152415
15 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM152415
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GGTM152415
Product Name 15 mm Bore, General Purpose G300® Polymer Thrust Washers
Material G300® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM062015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material G300® Polymer
Inside Diameter 0.059 inch (1.500 mm)
Outside Diameter 0.787 inch (20.000 mm)
View Details
Wave Spring Washers, 13mm Inside Diameter, 22mm Outside Diameter, M12 Screw Size, Material- Stainless Steel. - MD4463MXP220X055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.512 inch (13.000 mm)
View Details
Spring Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) - MD7980MQB040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.161 inch (4.100 mm)
View Details
Molded Sholuder Washer, #6 Screw Size, .146in. Inside Diameter, .328in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-1004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.146 inch (3.708 mm)
Outside Diameter 0.328 inch (8.331 mm)
View Details