Stock Drive Products & Sterling Instrument - SDP/SI Internal Lock Washer, 5/16 Screw Size, 0.59375in. Outside Diameter, .030in. Thick, Material- Stainless Steel. A 9X21-I31

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X21-I31 is an internal lock washer designed for use with a 5/16-inch screw, featuring an inside diameter range of 0.610 inches and a thickness between 0.028 and 0.034 inches, made from stainless steel.

Datasheet Summary
Powered by GS/AI

A 9X21-I31 is an internal lock washer designed for use with a 5/16-inch screw, featuring an inside diameter range of 0.610 inches and a thickness between 0.028 and 0.034 inches, made from stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Internal Lock Washer, 5/16 Screw Size, 0.59375in. Outside Diameter, .030in. Thick, Material- Stainless Steel. - A 9X21-I31 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Internal Lock Washer, 5/16 Screw Size, 0.59375in. Outside Diameter, .030in. Thick, Material- Stainless Steel.
A 9X21-I31
Internal Lock Washer, 5/16 Screw Size, 0.59375in. Outside Diameter, .030in. Thick, Material- Stainless Steel. A 9X21-I31
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9X21-I31
Product Name Internal Lock Washer, 5/16 Screw Size, 0.59375in. Outside Diameter, .030in. Thick, Material- Stainless Steel.
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) - MD0127MXO120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.480 inch (12.200 mm)
View Details
Wave Spring Washer, 0.176
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.176 inch (4.470 mm)
View Details
Spring Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) - MD7980MQB040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.161 inch (4.100 mm)
View Details
0.064
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.064 inch (1.626 mm)
Outside Diameter 0.156 inch (3.962 mm)
View Details