A 7Q 9-12020 is a Belleville spring washer made from 1074 spring steel, with an inner diameter of 0.190 inches, an outer diameter of 0.375 inches, and a thickness of 0.0200 inches. It has a free height of 0.030 inches and a loaded height of 0.0250 inches, delivering a load range of 51 to 69 pounds at the loaded height. The washer is priced per 10 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | A 7Q 9-12020 |
| Product Name | 0.19 I.D., 0.375 O.D., C1095 Spring Steel Belleville Spring Washer |
| Washer Type | Belleville |