Stock Drive Products & Sterling Instrument - SDP/SI 4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers MD0125MXO040

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0125MXO040 is a metric flat washer made of stainless steel, with an inner diameter of 4.3 mm, an outer diameter of 9 mm, and a thickness of 0.8 mm, compliant with DIN 125.

Datasheet Summary
Powered by GS/AI

MD0125MXO040 is a metric flat washer made of stainless steel, with an inner diameter of 4.3 mm, an outer diameter of 9 mm, and a thickness of 0.8 mm, compliant with DIN 125.

Suppliers

Company
Product
Description
Supplier Links
4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers - MD0125MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers
MD0125MXO040
4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers MD0125MXO040
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0125MXO040
Product Name 4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

14 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM142615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.079 inch (2.000 mm)
Outside Diameter 1.024 inch (26.000 mm)
View Details
Internal Lock Washer, 3/8 Screw Size, 0.6875in. Outside Diameter, .036in. Thick, Material- Stainless Steel. - A 9X21-I38A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.688 inch (17.462 mm)
View Details
Wave Spring Washer, 0.266
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.266 inch (6.756 mm)
View Details
48 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM487420 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 2.913 inch (74.000 mm)
View Details