Stock Drive Products & Sterling Instrument - SDP/SI 62 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM629020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GTTM629020 is a thrust washer made from T500® polymer, designed for high-load and high-speed applications with a bore diameter of 62 mm, outer diameter of 90 mm, and thickness of 2 mm. It operates continuously from -100°C to +250°C and can withstand intermittent temperatures up to +315°C. The washer has a maximum PV value of 808 kgf/cm²·m/min, a dynamic coefficient of friction against steel between 0.09 and 0.27, compressive strength of 1019 kgf/cm², and tensile strength of 1733 kgf/cm² at 20°C. It meets ISO 3547-1 standards and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Datasheet Summary
Powered by GS/AI

S99GTTM629020 is a thrust washer made from T500® polymer, designed for high-load and high-speed applications with a bore diameter of 62 mm, outer diameter of 90 mm, and thickness of 2 mm. It operates continuously from -100°C to +250°C and can withstand intermittent temperatures up to +315°C. The washer has a maximum PV value of 808 kgf/cm²·m/min, a dynamic coefficient of friction against steel between 0.09 and 0.27, compressive strength of 1019 kgf/cm², and tensile strength of 1733 kgf/cm² at 20°C. It meets ISO 3547-1 standards and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Suppliers

Company
Product
Description
Supplier Links
62 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM629020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
62 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
S99GTTM629020
62 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM629020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GTTM629020
Product Name 62 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
Material T500® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Curved Spring Washer, 8.4mm Inside Diameter, 15mm Outside Diameter, M8 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.331 inch (8.400 mm)
View Details
Countersunk Finishing Washer, #10 Screw Size, 0.191in. Inside Diameter, 0.58in. Outside Diameter, 0.152in. Thick. Material - Nylon (Zytel 101). - A 9M69-1815 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.191 inch (4.851 mm)
Outside Diameter 0.580 inch (14.732 mm)
Number Size No. 10
View Details
Spring Steel Washer, 0.49
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.490 inch (12.446 mm)
View Details
Stainless Steel Split Lock Washers for M8 Screw, 7.1mm (ID), 14.8mm (OD) - MD0127MXO080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.319 inch (8.100 mm)
View Details