The MD4463MEA046X016 is a wave spring washer for M2 screw size, with an inside diameter of 2.2 mm and an outside diameter of 4.6 mm, made of beryllium copper. It has a free height between 0.16 mm and 0.38 mm and a loaded height of 0.53 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | MD4463MEA046X016 |
| Product Name | Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Beryllium Cooper. |
| Washer Type | Wave |
| Material | Copper; Beryllium Cooper |
| Inside Diameter | 0.087 inch (2.200 mm) |