Stock Drive Products & Sterling Instrument - SDP/SI Right Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Female Rod End BRFSFGM100

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRFSFGM100 is a four-piece, metal-to-metal female rod end with a 10 mm bore and right-hand metric thread M10 x 1.5. It has a ball housing with a 19.05 mm ball diameter, a 12.92 mm flange diameter, and an overall length of 56 mm. The unit is constructed with a chrome steel ball body insert and a carbon steel ball housing coated for corrosion resistance. Its maximum load capacity is 13200 N. The part includes a 16 mm across flats and a 6.5 mm lubrication groove length. Grease fittings are available by adding "G" to the catalog number, though not supplied standard.

Datasheet Summary
Powered by GS/AI

The BRFSFGM100 is a four-piece, metal-to-metal female rod end with a 10 mm bore and right-hand metric thread M10 x 1.5. It has a ball housing with a 19.05 mm ball diameter, a 12.92 mm flange diameter, and an overall length of 56 mm. The unit is constructed with a chrome steel ball body insert and a carbon steel ball housing coated for corrosion resistance. Its maximum load capacity is 13200 N. The part includes a 16 mm across flats and a 6.5 mm lubrication groove length. Grease fittings are available by adding "G" to the catalog number, though not supplied standard.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Female Rod End - BRFSFGM100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Female Rod End
BRFSFGM100
Right Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Female Rod End BRFSFGM100
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number BRFSFGM100
Product Name Right Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Female Rod End
Design Units Metric
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 1.02 inch (26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Female Plastic Rod End Bearing, 25mm Bore, M24 x 2 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM2531R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 2.36 inch (60 mm)
View Details
Female Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM2025R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.97 inch (50 mm)
View Details
Male Plastic Rod End Bearing, 18mm Bore, M18 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1823R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 1.81 inch (46 mm)
View Details
0.75
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Housing Diameter 1.75 inch (44.45 mm)
View Details