V-groove track made of AISI 420 stainless steel with a hardened running surface at Rc 40, polished and oiled, for linear guide applications. The part has an overall width of 0.437 inch, an indexing shoulder width of 0.187 inch, and a groove depth of 0.031 inch. It weighs 0.183 pounds per foot and is designed for mounting via the unhardened portion below the indexing shoulder. Overall length tolerance is ±1/16 inch, and lengths up to 22 feet are available. Track can be butt-jointed for longer strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T178000X |
| Product Name | 420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |