Steel linear tracks with mounting holes, 1235.2 mm long, made from AISI 420 stainless steel, unhardened, feature a width of 76.2 mm, height of 9.65 mm, hole spacing of 50.8 mm, and six mounting holes with a diameter of 5.16 mm. The track has a radius of 0.010 inches at the edges and includes projections following ISO conventions.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M24863 |
| Product Name | Steel Track with Mounting Holes, Size 2, 1235.2mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |