Steel linear tracks with mounting holes, designed for linear motion applications, are available in metric sizes with hardened AISI 1045 carbon steel (HRC 58-60) for high wear resistance. The part is 317.5 mm long, has a width of 50.8 mm, thickness of 6.35 mm, and features seven drilled holes spaced along its length. The track has a hole diameter of 3.96 mm, with center-to-center spacing of 11.1 mm between holes. It includes an end radius of 0.79 mm and edge clearance of 1.57 mm, conforming to ISO projection standards.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M11250 |
| Product Name | Steel Track with Mounting Holes, Size 1, 317.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |