V-groove track made of AISI 420 stainless steel with an unhardened running surface (Rc 20-22), oiled as formed, 72.63 inches long, featuring a predrilled hole pattern for mounting with 25 holes spaced at 2.000 inch centers, 0.310 inch wide groove, 0.219 inch groove depth, 0.625 inch track width, and 0.343 inch overall height, designed for linear motion applications and capable of being butt-jointed for extended strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKSCOM-T207263D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Unhardened, 72.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |