V-groove track made of AISI 420 stainless steel with a hardened running surface at Rc 40, polished and oiled, measures 36.63 inches in length and features predrilled mounting holes with a spacing of 13 holes and a hole size of 0.310 inches. The track is compatible with standard linear motion systems and supports butt-jointing for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T203663D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 36.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened to RC53 |