V-groove linear track made of AISI 420 stainless steel with a hardened running surface at Rc 40, polished and oiled, designed for linear motion applications. The track is predrilled with standard hole spacing for mounting, and available in lengths up to 73.00 inches. The track can be butt-jointed for longer strokes. Dimensions are consistent across the series: 0.500 inch width, 4.000 inch length, 0.344 inch height, 0.375 inch groove height, and 1.062 inch overall thickness, with 0.437 inch hole spacing and 0.093 inch hole diameter. The track supports use in clean or corrosive environments where stainless steel is preferred.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T404900D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 49' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened to RC53 |