V-groove track made of AISI 1045 carbon steel with a hardened running surface (Rc 53), polished and oiled, designed for linear motion applications. The track is 37.00 inches long with 10 mounting holes spaced uniformly, featuring a groove width of 0.380 inches, groove depth of 0.281 inches, and overall height of 0.875 inches. It supports butt-jointing for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T403700D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 37' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |