The BKHCOM-T204863D is a V-groove track made from AISI 1045 carbon steel with a hardened running surface, ground to Rc53 and oiled, designed for linear motion applications. The track is 48.63 inches long and features predrilled mounting holes with a spacing of 17 holes, each sized to accommodate standard fasteners. It measures 0.187 inches in height, 0.937 inches in width, and 0.310 inches in groove depth. The track supports butt-jointing for extended stroke lengths and is compatible with V-groove wheels. Its dimensions and hole pattern match the BK COM-T204863D variant in the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T204863D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 48.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |