The S99GNRM171470 is a 1470 mm long linear guide rail for low-load applications, made of anodized aluminum and designed for use with the S99GNCM17202 carriage assembly. It has a width of 17 mm and weighs 220.5 g. The rail supports a maximum load of 50 N and operates between -40°C and +90°C. It features replaceable self-lubricating J® Polymer pads and corrosion-resistant construction. Maximum speed is 15 m/s.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S99GNRM171470 |
| Product Name | 1470 mm Long x 17 mm Wide Rail For Use With S99GNCM17204 Carriage Assembly. The carriage is sold seperate |
| Guide / Rail Shape | Linear Motion Guide |