Steel linear tracks with mounting holes, sized for metric applications, feature a length of 939.8 mm and are made from AISI 1045 carbon steel, unhardened. The track has a width of 101.6 mm, a height of 12.7 mm, and includes 10 mounting holes with a spacing of 37.6 mm between centers. Hole diameter is 8.74 mm, with a hole pattern designed per ISO conventions. The track dimensions include a flange width of 27 mm, a base thickness of 2.36 mm, and a groove height of 7.93 mm. The product is intended for alignment and linear motion support in mechanical systems.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M43700 |
| Product Name | Steel Track with Mounting Holes, Size 4, 939.8mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |