V-groove linear track made of AISI 1045 carbon steel with a hardened running surface (Rc 53), polished and oiled, designed for linear motion applications. The track is 24.63 inches long, features predrilled mounting holes with a hole spacing of 13, and has dimensions of 3.000 inches in width, 0.203 inches in height, 0.219 inches in groove depth, 0.625 inches in groove width, 0.250 inches in flange thickness, 0.031 inches in flange height, and 0.093 inches in flange width. The track supports butt-jointing for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T202463D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 24.63' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |