The A 7Y15M320 is an unhardened stainless steel linear track, part of a series designed for linear motion applications. It has a size designation of 3, with a height of 22.2 mm, a width of 8.71 mm, a groove radius of 1.57 mm, a mounting hole spacing of 6.35 mm, and a groove depth of 2.77 mm. The maximum length for unhardened tracks in this series is 6.7 meters on special order. The track is made from AISI 420 stainless steel in as-formed condition, with no additional hardening or polishing.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M320 |
| Product Name | 400 Stainless Steel Track, Unhardened, 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |