V-groove track made of AISI 420 stainless steel with an unhardened running surface (Rc 20-22), oiled, and predrilled for mounting. The track is 24.75 inches long, with nine mounting holes set at a standard spacing. Dimensions include a groove width of 0.281 inches, a height of 0.313 inches, and a base width of 0.875 inches. The track supports easy butt-jointing for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKSCOM-T302475D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Unhardened, 24.75' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |