Quality Bearings & Components Flange Mounting Blocks-Set Screw Type Bearing - Inch BBXBLK-UFL21032

Description
Standard Duty | Two-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type
Description
Standard Duty | Two-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type

Suppliers

Company
Product
Description
Supplier Links
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL21032 - Quality Bearings & Components
Hicksville, NY, USA
Flange Mounting Blocks-Set Screw Type Bearing - Inch
BBXBLK-UFL21032
Flange Mounting Blocks-Set Screw Type Bearing - Inch BBXBLK-UFL21032
Standard Duty | Two-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type

Standard Duty | Two-Bolt
FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH

• Cast Iron Housing

• Dual Seal Type

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-UFL21032
Product Name Flange Mounting Blocks-Set Screw Type Bearing - Inch
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF21752 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details