igus® inc. Bearing Units EFOM-15

Description
IGUS 2 bolt flange bearing, 15mm ID
Request a Quote
Description
IGUS 2 bolt flange bearing, 15mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bearing Units - 8801933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bearing Units
8801933
Bearing Units 8801933
IGUS 2 bolt flange bearing, 15mm ID

IGUS 2 bolt flange bearing, 15mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flange Mounted Bearings
Product Number 8801933
Product Name Bearing Units
Mtg Configuration 2-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Bearing Units - 7508817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
Side Flange Mounted Bearing - FMN4 - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Flange Mount Bearings - UCF 210-31E - AST Bearings LLC
Specs
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.94 inch (49.21 mm)
View Details