Quality Bearings & Components Flange-Mounted Pressbearings - Metric BDNRSSMSABLK06

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted installation Self-aligning to ±5° Operating Temperature: -30°C to +100°C NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted installation Self-aligning to ±5° Operating Temperature: -30°C to +100°C NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Metric - BDNRSSMSABLK06 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Metric
BDNRSSMSABLK06
Flange-Mounted Pressbearings - Metric BDNRSSMSABLK06
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted installation Self-aligning to ±5° Operating Temperature: -30°C to +100°C NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - METRIC

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish
  • Self-Aligning Type Features:
  • Flange-mounted installation
  • Self-aligning to ±5° Operating Temperature: -30°C to +100°C
    NOTE: Hardened steel shaft required. The projections shown are per ISO convention. SHAFT RECOMMEDATIONS: Shaft should be hardened to HRC 58 with 0.4 μm finish. Shaft ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSSMSABLK06
Product Name Flange-Mounted Pressbearings - Metric
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Metric
Shaft Size 0.2359 to 0.2362 inch (5.99 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
Flange-Mounted Pressbearings  -  Metric - BDARSSMBLK12 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details