Stock Drive Products & Sterling Instrument - SDP/SI 2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF21132

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBXBLK-UCF21132 is a standard duty, four-bolt flange mounting block with a cast iron housing and dual seal type, designed to support a 2-inch shaft. It has a square flange measuring 6-3/8 inches on each side and is secured with three 3/8-inch bolts spaced 1-11/16 inches apart. The unit is 5-1/8 inches long, 4-1/32 inches wide, and 1 inch high, with a total weight of 7.71 pounds.

Datasheet Summary
Powered by GS/AI

The BBXBLK-UCF21132 is a standard duty, four-bolt flange mounting block with a cast iron housing and dual seal type, designed to support a 2-inch shaft. It has a square flange measuring 6-3/8 inches on each side and is secured with three 3/8-inch bolts spaced 1-11/16 inches apart. The unit is 5-1/8 inches long, 4-1/32 inches wide, and 1 inch high, with a total weight of 7.71 pounds.

Suppliers

Company
Product
Description
Supplier Links
2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
BBXBLK-UCF21132
2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF21132
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UCF21132
Product Name 2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN - TSPB-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 320 lbs (145 kg)
View Details
0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing - A 7Z 6-F2206E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details