Stock Drive Products & Sterling Instrument - SDP/SI 8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing A 7Z59MPF080L

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z59MPF080L is a pillow flange-mounted ball bearing with an 8 mm nominal bore size, designed for low-friction rotation and load support in mechanical systems. It features a high chromium alloy steel bearing inner component and a carbon steel flange with black oxide finish, capable of operating between -34°C and +121°C. The bearing is self-aligning to ±5°, supports a maximum radial static load of 275 N and dynamic load of 544 N, and can operate at speeds up to 40000 rpm. It meets ABEC 3 precision standards and is equipped with double shields. The mounting dimensions follow ISO conventions with a flange width of 14.3 mm, overall height of 25.4 mm, and flange diameter of 41.5 mm.

Datasheet Summary
Powered by GS/AI

A 7Z59MPF080L is a pillow flange-mounted ball bearing with an 8 mm nominal bore size, designed for low-friction rotation and load support in mechanical systems. It features a high chromium alloy steel bearing inner component and a carbon steel flange with black oxide finish, capable of operating between -34°C and +121°C. The bearing is self-aligning to ±5°, supports a maximum radial static load of 275 N and dynamic load of 544 N, and can operate at speeds up to 40000 rpm. It meets ABEC 3 precision standards and is equipped with double shields. The mounting dimensions follow ISO conventions with a flange width of 14.3 mm, overall height of 25.4 mm, and flange diameter of 41.5 mm.

Suppliers

Company
Product
Description
Supplier Links
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing
A 7Z59MPF080L
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing A 7Z59MPF080L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z59MPF080L
Product Name 8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
Housing Carbon Steel, Black Ox.
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
16mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB16OPN - TSPB-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 780 lbs (354 kg)
View Details