Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN TSPB-10-OPN

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TSPB-10-OPN is an open-type Super Ball Bushing pillow block designed for continuously-supported applications with a 0.625-inch bore diameter. It measures 2.50 inches in length, 1.75 inches in width, and 2.125 inches in height, with a 0.42-inch mounting hole diameter and uses a #8 bolt. The unit weighs 0.19 pounds and has a dynamic load capacity of 320 lbf. It features a 1/4-28 lubrication access fitting and seals at both ends.

Datasheet Summary
Powered by GS/AI

TSPB-10-OPN is an open-type Super Ball Bushing pillow block designed for continuously-supported applications with a 0.625-inch bore diameter. It measures 2.50 inches in length, 1.75 inches in width, and 2.125 inches in height, with a 0.42-inch mounting hole diameter and uses a #8 bolt. The unit weighs 0.19 pounds and has a dynamic load capacity of 320 lbf. It features a 1/4-28 lubrication access fitting and seals at both ends.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN - TSPB-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN
TSPB-10-OPN
Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN TSPB-10-OPN
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number TSPB-10-OPN
Product Name Thomson Open Type Super Ball Bushing Pillow Block SPB10OPN
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 320 lbs (145 kg)
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
6mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1806E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details