The AB22SN-37114AB is an anti-backlash Acme nut made of acetal with PTFE, designed for use with 3/8-11 Acme lead screws having four starts. It has an outer diameter of 0.750 inches, a minimum length of 1.160 inches, and a maximum length of 1.340 inches. The nut operates within a temperature range of 32°F to 180°F and has a design preload of 70 lbf with a maximum static load capacity of 75 lbf. The recommended flange for use is the AB250F-037.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-37114AB |
| Product Name | Acetal with PTFE 3/8-11 Thread, 4 Starts Anti - Backlash Supernut with a lenth of 1.160/1.340" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 1.16 to 1.34 inch (29.46 to 34.04 mm) |