The AB27FT-37161AB is a flanged advanced anti-backlash Supernet made of acetal with PTFE, designed for ACME lead screw applications with a 0.063 inch lead and single start. It operates within a temperature range of 32°F to 180°F and has a maximum load torque rating of 36 oz. in. The part accommodates a 1/4 inch screw and features a nominal outer diameter of 1.875 inches and a bore diameter of 0.82 inches.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB27FT-37161AB |
| Product Name | Flaned Advanced Anti-Backlash Supernut with 0.063" lead,1 Start ACME Lead Screw nut. |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |