The AB27FT-31122AB is a flanged advanced anti-backlash Supernut® made of acetal with PTFE, designed for use with ACME lead screws. It has a 5/16-12 thread, 2 starts, and a lead of 0.167 inches, with 65% efficiency. The part has an outside diameter of 1.180 inches, a bore diameter of 0.66 inches, and a flange diameter of 0.900 inches. It operates within a temperature range of 32°F to 180°F. The nut is rated for a maximum load of 250 lbf and a torque of 1.125 oz-in.
It is designed to reduce drag and prevent backlash in motion control applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB27FT-31122AB |
| Product Name | Flaned Advanced Anti-Backlash Supernut with 0.167" lead,2 Starts ACME Lead Screw nut. |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |