AB21SN-37121 is a thread-mounted Supernut™ made of acetal with PTFE, designed for use with a 3/8-12 ACME screw, featuring one start and a lead of 0.083 in. It has an outer diameter of 0.750 in. and a length of 0.750 in. The part supports a maximum static load of 44 lbf and is rated for operation between 32°F and 180°F. It is compatible with flange AB250F-037.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-37121 |
| Product Name | 3/8-12 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.083" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 0.7500 inch (19.05 mm) |