The AB23FT series comprises flanged linear nuts made from Turcite X, designed for low-friction, self-lubricating linear motion applications with a temperature range of 32°F to 160°F. The part AB23FT-31082, a 5/16-8 thread with 2 starts and a lead of 0.250 inch, is not explicitly listed; however, the series shares identical physical dimensions, material properties, and performance limits, including a maximum dynamic load of 50 lbf for 2-start variants and a torque requirement of 1.14 oz-in. Left-hand threads are available on special order, and continuous load applications require a 90% load reduction. The nut has a flanged body with a bore diameter of 0.208 inch and an outer diameter of 0.710 inch.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB23FT-31082 |
| Product Name | 5/16-8 Thread with 2 Starts and a lead of 0.25", Made from Self-lubricating Turcite® X |
| Screw Type | Lead Screw |