The AB27FT-43082AB is a flanged advanced anti-backlash supernut made of acetal with PTFE, designed for use with 7/16-8 ACME lead screws. It has two starts, a lead of 0.250 inches, and an efficiency of 65%. The nut has an outside diameter of 1.12 inches, a flange diameter of 2.250 inches, and is compatible with 5/16" and 3/8" screws. The operating temperature range is 32°F to 180°F. The unit provides reduced drag and is rated for a maximum load torque of 65 lbf·oz. in with a reference load of 75 lbf.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB27FT-43082AB |
| Product Name | Flaned Advanced Anti-Backlash Supernut with 0.25" lead,2 Starts ACME Lead Screw nut. |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |